750.5MHz, 753MHz, 859MHz, 920MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.3325GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 698MHz ~ 803MHz, 703MHz ~ 803MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.597GHz ~ 1.576GHz, 1.574GHz ~ 1.607GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.305GHz ~ 2.36GHz, 2.49GHz ~ 2.69GHz, 3.4GHz ~ 3.6GHz 0.72dBi, 1.29dBi, 2.13dBi, 1.7dBi, 3.03dBi, 4.22dBi, 3.79dBi, 3.37dBi, 3.05dBi SMA Male Surface Mount
750.5MHz, 753MHz, 859MHz, 920MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.3325GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 698MHz ~ 803MHz, 703MHz ~ 803MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.597GHz ~ 1.576GHz, 1.574GHz ~ 1.607GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.305GHz ~ 2.36GHz, 2.49GHz ~ 2.69GHz, 3.4GHz ~ 3.6GHz 0.72dBi, 1.29dBi, 2.13dBi, 1.7dBi, 3.03dBi, 4.22dBi, 3.79dBi, 3.37dBi, 3.05dBi SMA Male Surface Mount
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 931-FMA253.A.LF.001-ND | FMA253.A.LF.001 | FMA253.A.LF.001 |
| Product Name | RF Antennas | RF Antennas | Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GNSS, GPS | Beidou, Galileo, GLONASS, GNSS, GPS | |
| Primary Frequency Range | 750.5 to 2332.5 MHz | ||
| Gain | 0.7200 to 4.22 dB | ||
| VSWR | 2 to 3 :1 |
Vertical