Taoglas Antennas CGGBPD.18.A

Description
Antennas GPS/GLON/Beidou 18mm Ptch on EvalBrd
Datasheet
Description
Antennas GPS/GLON/Beidou 18mm Ptch on EvalBrd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
CGGBPD.18.A
Antennas CGGBPD.18.A
Antennas GPS/GLON/Beidou 18mm Ptch on EvalBrd

Antennas GPS/GLON/Beidou 18mm Ptch on EvalBrd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number CGGBPD.18.A
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers