A.H. Systems Inc. Log Periodic Antenna Model SAS-517

Description
Features Frequency Range of 80 MHz to 4000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Supplied with LPM-510 mounting adapter Included Equipment LPM-510 - Log Periodic Tripod mount The A.H. Systems' SAS-517 Log Periodic is a linear polarized, lightweight antenna that has been manufactured to ensure medium gain and low VSWR. This directional antenna has a broad range of application, from compliance testing to surveillance. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 80 MHz to 4000 MHz.
Request a Quote Datasheet
Description
Features Frequency Range of 80 MHz to 4000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Supplied with LPM-510 mounting adapter Included Equipment LPM-510 - Log Periodic Tripod mount The A.H. Systems' SAS-517 Log Periodic is a linear polarized, lightweight antenna that has been manufactured to ensure medium gain and low VSWR. This directional antenna has a broad range of application, from compliance testing to surveillance. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 80 MHz to 4000 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Chatsworth, CA, United States
Log Periodic Antenna
Model SAS-517
Log Periodic Antenna Model SAS-517
Features Frequency Range of 80 MHz to 4000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Supplied with LPM-510 mounting adapter Included Equipment LPM-510 - Log Periodic Tripod mount The A.H. Systems' SAS-517 Log Periodic is a linear polarized, lightweight antenna that has been manufactured to ensure medium gain and low VSWR. This directional antenna has a broad range of application, from compliance testing to surveillance. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 80 MHz to 4000 MHz.
Features
  • Frequency Range of 80 MHz to 4000 MHz
  • Receive and Transmit
  • Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization)
  • FCC, MIL-STD, VDE and TEMPEST Testing
  • Rugged Construction
  • Supplied with LPM-510 mounting adapter
Included Equipment
  • LPM-510 - Log Periodic Tripod mount

The A.H. Systems' SAS-517 Log Periodic is a linear polarized, lightweight antenna that has been manufactured to ensure medium gain and low VSWR. This directional antenna has a broad range of application, from compliance testing to surveillance. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 80 MHz to 4000 MHz.

Supplier's Site Datasheet

Technical Specifications

  A.H. Systems Inc.
Product Category Antennas
Product Number Model SAS-517
Product Name Log Periodic Antenna
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
Primary Frequency Range 80.0 to 4000.0 MHz
VSWR 1.65 :1
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details