Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CURRENT SENSORS
TAMURA CORPORATION OF AMERICA
S20S200D15M1 -- INDUSTRIAL CURRENT SENSORS
Tamura Corporation of America
Industrial Current Sensors
S20S200D15M1
Description
Industrial Current Sensors CURRENT SENSOR ( 200A; 15V)
Datasheet
Description
Industrial Current Sensors CURRENT SENSOR ( 200A; 15V)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Industrial Current Sensors
S20S200D15M1
Industrial Current Sensors
S20S200D15M1
Industrial Current Sensors CURRENT SENSOR ( 200A; 15V)
Industrial Current Sensors CURRENT SENSOR ( 200A; 15V)
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Current Sensors
Product Number
S20S200D15M1
Product Name
Industrial Current Sensors
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Current transducer 50 A eff, small
1-CTT50ID
Specs
Current Type
AC Current
Technology
Fluxgate
Current
70 amps
View Details
Advantech
50A Clamp-on Split-core Current Transducer/Sensor
BB-JC10F50-V
Specs
Current Type
AC Current
Mounting / Configuration
Clamp or Bolt On
Electrical Output
Voltage
View Details
3
suppliers
Infineon Technologies AG
Current Sensor ICs
TLE4941CHAMA2
Specs
Mounting / Configuration
PG-SSO-2-4
Operating Temperature
-40 to 302 F (-40 to 150 C)
Approvals / Certifications
RoHS
View Details
Allegro MicroSystems Inc.
Sensors, Transducers - Current Sensors
ACS756SCA-100B-PSF-T
View Details