Current Sensor 1500A 1 Channel Hall Effect, Open Loop Bidirectional Module
Industrial Current Sensors CURRENT SENSOR ( 1500A; 15V)
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | MT7348-ND | L34S1T5D15 |
| Product Name | Current Sensors | Industrial Current Sensors |
| Loop Type | Open Loop | |
| Technology | Hall-Effect | |
| Mounting / Configuration | Module | |
| Electrical Output | Voltage | |
| Operating Temperature | -22 to 176 F (-30 to 80 C) |