Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Industrial Current Sensors CURRENT SENSOR ( 200A;+5V;VREFOUT)
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | MT7353-ND | L31S200S05FS |
| Product Name | Current Sensors | Industrial Current Sensors |
| Loop Type | Open Loop | |
| Technology | Hall-Effect | |
| Mounting / Configuration | Module, Single Pass Through | |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |