Tamura Corporation of America Current Sensors L18P010D15

Description
Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - MT7313-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
MT7313-ND
Current Sensors MT7313-ND
Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Sense Transformers - L18P010D15 - 811660-L18P010D15 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - L18P010D15
811660-L18P010D15
Current Sense Transformers - L18P010D15 811660-L18P010D15
Manufacturer: Tamura Win Source Part Number: 811660-L18P010D15 Packaging: Bulk Mounting Style: Through Hole Response Time: 5μs Frequency: DC ~ 100kHz Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 10A Linearity: ±1% Temperature Range - Operating: -30°C ~ 80°C Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): ±15V Current - Supply (Maximum): 15mA

Manufacturer: Tamura
Win Source Part Number: 811660-L18P010D15
Packaging: Bulk
Mounting Style: Through Hole
Response Time: 5μs
Frequency: DC ~ 100kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 10A
Linearity: ±1%
Temperature Range - Operating: -30°C ~ 80°C
Manufacturer Package: Module
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±15V
Current - Supply (Maximum): 15mA

Buy Now
Sheung Wan, Hong Kong
Board Mount Current Sensors
L18P010D15
Board Mount Current Sensors L18P010D15
Board Mount Current Sensors CURRENT SENSOR ( 10A; 15V)

Board Mount Current Sensors CURRENT SENSOR ( 10A; 15V)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number MT7313-ND 811660-L18P010D15 L18P010D15
Product Name Current Sensors Current Sense Transformers - L18P010D15 Board Mount Current Sensors
Loop Type Open Loop Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage
Operating Temperature -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548321-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers