Tamura Corporation Current Transducers - L16P010D15 L16P010D15

Description
Manufacturer: Tamura Win Source Part Number: 1080944-L16P010D15 Packaging: Bulk Response Time: 5μs Mounting: Through Hole Frequency: DC to 35kHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 12mA Number of Channels: 1 For Measuring: DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 10A Linearity: ±1% Accuracy: ±1% Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 80°C Dimension: Module Supply Voltage - Operating: ±15V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Tamura Win Source Part Number: 1080944-L16P010D15 Packaging: Bulk Response Time: 5μs Mounting: Through Hole Frequency: DC to 35kHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 12mA Number of Channels: 1 For Measuring: DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 10A Linearity: ±1% Accuracy: ±1% Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 80°C Dimension: Module Supply Voltage - Operating: ±15V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - L16P010D15 - 1080944-L16P010D15 - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - L16P010D15
1080944-L16P010D15
Current Transducers - L16P010D15 1080944-L16P010D15
Manufacturer: Tamura Win Source Part Number: 1080944-L16P010D15 Packaging: Bulk Response Time: 5μs Mounting: Through Hole Frequency: DC to 35kHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 12mA Number of Channels: 1 For Measuring: DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 10A Linearity: ±1% Accuracy: ±1% Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 80°C Dimension: Module Supply Voltage - Operating: ±15V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Tamura
Win Source Part Number: 1080944-L16P010D15
Packaging: Bulk
Response Time: 5μs
Mounting: Through Hole
Frequency: DC to 35kHz
Output: Ratiometric, Voltage
Polarization: Unidirectional
Current - Supply (Max): 12mA
Number of Channels: 1
For Measuring: DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 10A
Linearity: ±1%
Accuracy: ±1%
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 80°C
Dimension: Module
Supply Voltage - Operating: ±15V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1080944-L16P010D15
Product Name Current Transducers - L16P010D15
Loop Type Open Loop
Operating Temperature 14 to 176 F (-10 to 80 C)
Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products