Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional Module
Manufacturer: Tamura
Win Source Part Number: 922583-L07P010D15
Operating Temperature Range: -30°C ~ 80°C
Features: Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional Module
Package: Module
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 9030.33.3800
Other Part Number: MT7299, S1-L07P010D15EY
Board Mount Current Sensors CURRENT SENSOR ( 10A; 15V)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | MT7299-ND | 922583-L07P010D15 | L07P010D15 |
| Product Name | Current Sensors | Current Transducers - L07P010D15 | Board Mount Current Sensors |
| Loop Type | Open Loop | Open Loop | |
| Technology | Hall-Effect | ||
| Mounting / Configuration | Module | ||
| Electrical Output | Voltage | ||
| Operating Temperature | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) |