Current Sensor 25A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Board Mount Current Sensors FLUX-GATE CS VREFOUT ( 25A; +5V)
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | MT7372-ND | F02P025S05 |
| Product Name | Current Sensors | Board Mount Current Sensors |
| Loop Type | Closed Loop | |
| Mounting / Configuration | Module | |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 221 F (-40 to 105 C) | |
| Current | 25 amps |