Tallysman Wireless Incorporated RF Antennas TW5343

Description
GLONASS, GPS Dome RF Antenna RJ45 Mast Mount, Through Hole
Datasheet
Description
GLONASS, GPS Dome RF Antenna RJ45 Mast Mount, Through Hole
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - TW5343 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TW5343
RF Antennas TW5343
GLONASS, GPS Dome RF Antenna RJ45 Mast Mount, Through Hole

GLONASS, GPS Dome RF Antenna RJ45 Mast Mount, Through Hole

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number TW5343
Product Name RF Antennas
Applications GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers