Tallysman Wireless Incorporated Antenna, Gps / Glonass, 1.575-1.606Ghz; Antenna Type Tallysman Wireless TW3320-01

Description
ANTENNA, GPS / GLONASS, 1.575-1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.575GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes
Datasheet
Description
ANTENNA, GPS / GLONASS, 1.575-1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.575GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Gps / Glonass, 1.575-1.606Ghz; Antenna Type Tallysman Wireless - 75Y3402 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gps / Glonass, 1.575-1.606Ghz; Antenna Type Tallysman Wireless
75Y3402
Antenna, Gps / Glonass, 1.575-1.606Ghz; Antenna Type Tallysman Wireless 75Y3402
ANTENNA, GPS / GLONASS, 1.575-1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.575GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes

ANTENNA, GPS / GLONASS, 1.575-1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.575GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 75Y3402
Product Name Antenna, Gps / Glonass, 1.575-1.606Ghz; Antenna Type Tallysman Wireless
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RFID Antennas - 2272063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Connectors SMA
View Details