Tallysman Wireless Incorporated Antenna, Gps / Glonass, 1.574-1.606Ghz; Antenna Type Tallysman Wireless TW2410-00

Description
ANTENNA, GPS / GLONASS, 1.574-1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.574GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes
Datasheet
Description
ANTENNA, GPS / GLONASS, 1.574-1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.574GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Gps / Glonass, 1.574-1.606Ghz; Antenna Type Tallysman Wireless - 75Y3399 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gps / Glonass, 1.574-1.606Ghz; Antenna Type Tallysman Wireless
75Y3399
Antenna, Gps / Glonass, 1.574-1.606Ghz; Antenna Type Tallysman Wireless 75Y3399
ANTENNA, GPS / GLONASS, 1.574-1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.574GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes

ANTENNA, GPS / GLONASS, 1.574-1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.574GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 75Y3399
Product Name Antenna, Gps / Glonass, 1.574-1.606Ghz; Antenna Type Tallysman Wireless
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers