Tallysman Wireless Incorporated RF Antennas 33-3400-01-01

Description
1.575GHz, 1.602GHz GLONASS, GPS Dome RF Antenna 1.574GHz ~ 1.606GHz 4.25dBic TNC Female Panel Mount
Description
1.575GHz, 1.602GHz GLONASS, GPS Dome RF Antenna 1.574GHz ~ 1.606GHz 4.25dBic TNC Female Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna, part number 33-3400-01-01, is designed for GPS and GLONASS applications, operating within the frequency range of 1574 to 1606 MHz. It features Tallysman's Accutenna technology, which provides excellent circular polarization and superior multipath signal rejection, making it suitable for precision industrial, agricultural, and military applications. This antenna incorporates a dual-feed wideband patch element and a two-stage Low Noise Amplifier (LNA), offering a typical gain of 28 dB and a low noise figure of 1.5 dB. The antenna's axial ratio is less than 1 dB at zenith, ensuring consistent performance across its bandwidth. The device is housed in an IP67-rated weatherproof enclosure, making it resilient in harsh environments. The antenna supports a wide voltage input range of 2.5 to 16 VDC and operates efficiently with a typical current draw of 13 mA. It is compliant with RoHS and REACH standards, ensuring environmental safety. The antenna is suitable for various applications, including avionics, fleet management, and public safety, and is designed for permanent mounting with options for different mounting brackets.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna, part number 33-3400-01-01, is designed for GPS and GLONASS applications, operating within the frequency range of 1574 to 1606 MHz. It features Tallysman's Accutenna technology, which provides excellent circular polarization and superior multipath signal rejection, making it suitable for precision industrial, agricultural, and military applications. This antenna incorporates a dual-feed wideband patch element and a two-stage Low Noise Amplifier (LNA), offering a typical gain of 28 dB and a low noise figure of 1.5 dB. The antenna's axial ratio is less than 1 dB at zenith, ensuring consistent performance across its bandwidth. The device is housed in an IP67-rated weatherproof enclosure, making it resilient in harsh environments. The antenna supports a wide voltage input range of 2.5 to 16 VDC and operates efficiently with a typical current draw of 13 mA. It is compliant with RoHS and REACH standards, ensuring environmental safety. The antenna is suitable for various applications, including avionics, fleet management, and public safety, and is designed for permanent mounting with options for different mounting brackets.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 33-3400-01-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
33-3400-01-01
RF Antennas 33-3400-01-01
1.575GHz, 1.602GHz GLONASS, GPS Dome RF Antenna 1.574GHz ~ 1.606GHz 4.25dBic TNC Female Panel Mount

1.575GHz, 1.602GHz GLONASS, GPS Dome RF Antenna 1.574GHz ~ 1.606GHz 4.25dBic TNC Female Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 33-3400-01-01
Product Name RF Antennas
Applications GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108940-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Multi-Band Antennas - 1408071 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details