Tallysman Wireless Incorporated Rf Antenna 33-1825-05-0150

Description
EMBEDDED, LIGHTWEIGHT GPS L1/L5 Product overview: 33-1825-05-0150 from Tallysman Wireless is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-33-1825-05-0150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EMBEDDED, LIGHTWEIGHT GPS L1/L5 Product overview: 33-1825-05-0150 from Tallysman Wireless is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-33-1825-05-0150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMBEDDED, LIGHTWEIGHT GPS L1/L5 Product overview: 33-1825-05-0150 from Tallysman Wireless is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-33-1825-05-0150 can be used for catalog matching and distributor lookup.

EMBEDDED, LIGHTWEIGHT GPS L1/L5 Product overview: 33-1825-05-0150 from Tallysman Wireless is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-33-1825-05-0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 33-1825-05-0150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
33-1825-05-0150
RF Antennas 33-1825-05-0150
General Purpose RF Antenna MCX Male Chassis Mount

General Purpose RF Antenna MCX Male Chassis Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-33-1825-05-0150 33-1825-05-0150
Product Name Rf Antenna RF Antennas
Applications RF Testing General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers