Tallysman Wireless Incorporated Antenna, Simplex Transmit Unit, 1.62Ghz; Antenna Type Tallysman Wireless 32-2505-5

Description
ANTENNA, SIMPLEX TRANSMIT UNIT, 1.62GHZ; Antenna Type:Simplex Transmit Unit (STU); Frequency Min:1.61GHz; Frequency Max:1.62GHz; Antenna Mounting:Cable; Gain:4.25dB; VSWR:1.5; Input Power:-; Input Impedance:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ANTENNA, SIMPLEX TRANSMIT UNIT, 1.62GHZ; Antenna Type:Simplex Transmit Unit (STU); Frequency Min:1.61GHz; Frequency Max:1.62GHz; Antenna Mounting:Cable; Gain:4.25dB; VSWR:1.5; Input Power:-; Input Impedance:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Simplex Transmit Unit, 1.62Ghz; Antenna Type Tallysman Wireless - 64T4782 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Simplex Transmit Unit, 1.62Ghz; Antenna Type Tallysman Wireless
64T4782
Antenna, Simplex Transmit Unit, 1.62Ghz; Antenna Type Tallysman Wireless 64T4782
ANTENNA, SIMPLEX TRANSMIT UNIT, 1.62GHZ; Antenna Type:Simplex Transmit Unit (STU); Frequency Min:1.61GHz; Frequency Max:1.62GHz; Antenna Mounting:Cable; Gain:4.25dB; VSWR:1.5; Input Power:-; Input Impedance:-; Product Range:- RoHS Compliant: Yes

ANTENNA, SIMPLEX TRANSMIT UNIT, 1.62GHZ; Antenna Type:Simplex Transmit Unit (STU); Frequency Min:1.61GHz; Frequency Max:1.62GHz; Antenna Mounting:Cable; Gain:4.25dB; VSWR:1.5; Input Power:-; Input Impedance:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 64T4782
Product Name Antenna, Simplex Transmit Unit, 1.62Ghz; Antenna Type Tallysman Wireless
Primary Frequency Range 1610.0 to 1620.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 1248680 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details