Tallysman Wireless Incorporated Antenna, Gps/glonass, 1.606Ghz; Antenna Type Tallysman Wireless 32-2405-5

Description
ANTENNA, GPS/GLONASS, 1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.574GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes
Datasheet
Description
ANTENNA, GPS/GLONASS, 1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.574GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Gps/glonass, 1.606Ghz; Antenna Type Tallysman Wireless - 64T4780 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gps/glonass, 1.606Ghz; Antenna Type Tallysman Wireless
64T4780
Antenna, Gps/glonass, 1.606Ghz; Antenna Type Tallysman Wireless 64T4780
ANTENNA, GPS/GLONASS, 1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.574GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes

ANTENNA, GPS/GLONASS, 1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.574GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 64T4780
Product Name Antenna, Gps/glonass, 1.606Ghz; Antenna Type Tallysman Wireless
Primary Frequency Range 1574.0 to 1606.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
GSM & GPRS Antennas - 1248710 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details