Tallysman Wireless Incorporated RF and Wireless - RF Amplifiers 32-0125B-02

Description
IC RF AMP GPS 1GHZ-2GHZ SMA
Description
IC RF AMP GPS 1GHZ-2GHZ SMA

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - 32-0125B-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
32-0125B-02
RF and Wireless - RF Amplifiers 32-0125B-02
IC RF AMP GPS 1GHZ-2GHZ SMA

IC RF AMP GPS 1GHZ-2GHZ SMA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number 32-0125B-02
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1000 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-600-4200-30-08 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 30 dB
View Details