NRD, LLC Linear Alpha Ionizer Model P-2001-I

Description
This model is designed for maximum reduction of high static levels of charge. The P-2001-I induction bar is a powerful ionizer, able to take on the toughest challenges. In applications where static levels exceed 3000 volts, the P-2001-I features stainless steel induction brushes uniformly spaced along its length. This dual mode of ionization allows for increased web speeds, lower static levels, and a safer work environment.
Datasheet
Description
This model is designed for maximum reduction of high static levels of charge. The P-2001-I induction bar is a powerful ionizer, able to take on the toughest challenges. In applications where static levels exceed 3000 volts, the P-2001-I features stainless steel induction brushes uniformly spaced along its length. This dual mode of ionization allows for increased web speeds, lower static levels, and a safer work environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Alpha Ionizer - Model P-2001-I - NRD, LLC
Grand Island, NY, United States
Linear Alpha Ionizer
Model P-2001-I
Linear Alpha Ionizer Model P-2001-I
This model is designed for maximum reduction of high static levels of charge. The P-2001-I induction bar is a powerful ionizer, able to take on the toughest challenges. In applications where static levels exceed 3000 volts, the P-2001-I features stainless steel induction brushes uniformly spaced along its length. This dual mode of ionization allows for increased web speeds, lower static levels, and a safer work environment.

This model is designed for maximum reduction of high static levels of charge. The P-2001-I induction bar is a powerful ionizer, able to take on the toughest challenges. In applications where static levels exceed 3000 volts, the P-2001-I features stainless steel induction brushes uniformly spaced along its length. This dual mode of ionization allows for increased web speeds, lower static levels, and a safer work environment.

Datasheet

Technical Specifications

  NRD, LLC
Product Category Ionizers and Static Eliminators
Product Number Model P-2001-I
Product Name Linear Alpha Ionizer
Ionizer type Ionizer Bar
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II PLUS -  - Newson Gale
Specs
Input Voltage 12-24 VDC (optional feature); 110/120V or 220/240V AC
AC Input Frequency 50 Hz; 60 Hz
View Details
Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Gen4 Ionizing Bars -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 108 inch (2743 mm)
Emitter material Stainless Steel
View Details
Linear Ionizer - 6100 ER - NRD, LLC
Specs
Ionizer type Ionizer Bar
Length 144 inch (3658 mm)
Width 0.7500 inch (19.05 mm)
View Details