Product Function:
· Static elimination and particle control
· Input voltage: DC24V
· Output voltage:2200V
· Ion generated way: High frequency AC type/68KHz
· Ion balance: Automatic ion balance system 0±15V
· Air pressure application range(MPa): 0.1-0.5MPa
· Power consumption: ≤2.55W
· Operation Temperature: 0-40°C
· Operation Humidity: 30-70%RH
· Ozone concentration: <0.04ppm(200mm distance)
· Piping connection caliber: Φ6
· Gas flow: ≤120.6L/min(0.4MPa air pressure)
· Size: 147*118.1*33.3mm
· Filtration accuracy: 40-60 μm
· Filtration efficiency: 60%
Applications:
Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry
Features:
1. Small size, flexible and safe to use.
2. It can remove static electricity from point to large area.
3. Can be matched with various types of nozzle accessories, with a wider range of anti-static fields.
4. The piston type airway design has a large air volume and can shorten the time for removing static electricity.
5. The handle part is more ergonomic and the operation is simpler and more flexible.
6. Built in filter can effectively improve the cleanliness of compressed air and reduce noise.
7. Pulling the trigger slider can switch between "gas electric synchronization" and "gas electric first" functions.
8. Built in high-voltage system, automatically adjusting ion balance; The ion balance can reach 0 ± 15V.
| Shenzhen KESD Technology Co., Ltd. | |
|---|---|
| Product Category | Ionizers and Static Eliminators |
| Product Number | KG-5 |
| Product Name | High Frequency ionizer air gun |
| Ionizer type | Blow Off Gun |