Intellisense Microelectronics Ltd. Crossing Beam Light Curtain

Description
IMS cross beam light curtains use its own proprietary light curtain ASIC to achieve higher reliability and stability. Adopting cross beam technology, this series has a higher resolution and can detect objects down to f7mm. They are the ideal selection for irregular parts or ultra-thin object counting or detection, such as flange, paper etc. Features Simple connection with out-going cable Fast response time: 1ms or 2ms NPN or PNP output Power indicators, operation indicator, alarm indicator Ambient light rejection: sun light Max. 50, 000lux, incandescent lamp Max. 5, 000luxBenefits Easy installation Suitable for irregular or ultra-thin object counting No-blind testing across the whole sensing area Sensing area: 100mmx100mm to 150mmx1000mm For sensing large object over large area Unique simultaneous cross beams to improve resolution Alarm output for marginal operational state to improve safety Power on delay, power supply reverse polarity protection, output short-circuit protection, output reverse polarity protection
Datasheet
Description
IMS cross beam light curtains use its own proprietary light curtain ASIC to achieve higher reliability and stability. Adopting cross beam technology, this series has a higher resolution and can detect objects down to f7mm. They are the ideal selection for irregular parts or ultra-thin object counting or detection, such as flange, paper etc. Features Simple connection with out-going cable Fast response time: 1ms or 2ms NPN or PNP output Power indicators, operation indicator, alarm indicator Ambient light rejection: sun light Max. 50, 000lux, incandescent lamp Max. 5, 000luxBenefits Easy installation Suitable for irregular or ultra-thin object counting No-blind testing across the whole sensing area Sensing area: 100mmx100mm to 150mmx1000mm For sensing large object over large area Unique simultaneous cross beams to improve resolution Alarm output for marginal operational state to improve safety Power on delay, power supply reverse polarity protection, output short-circuit protection, output reverse polarity protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crossing Beam Light Curtain -  - Intellisense Microelectronics Ltd.
Xiamen, China
Crossing Beam Light Curtain
Crossing Beam Light Curtain
IMS cross beam light curtains use its own proprietary light curtain ASIC to achieve higher reliability and stability. Adopting cross beam technology, this series has a higher resolution and can detect objects down to f7mm. They are the ideal selection for irregular parts or ultra-thin object counting or detection, such as flange, paper etc. Features Simple connection with out-going cable Fast response time: 1ms or 2ms NPN or PNP output Power indicators, operation indicator, alarm indicator Ambient light rejection: sun light Max. 50, 000lux, incandescent lamp Max. 5, 000luxBenefits Easy installation Suitable for irregular or ultra-thin object counting No-blind testing across the whole sensing area Sensing area: 100mmx100mm to 150mmx1000mm For sensing large object over large area Unique simultaneous cross beams to improve resolution Alarm output for marginal operational state to improve safety Power on delay, power supply reverse polarity protection, output short-circuit protection, output reverse polarity protection

IMS cross beam light curtains use its own proprietary light curtain ASIC to achieve higher reliability and stability. Adopting cross beam technology, this series has a higher resolution and can detect objects down to f7mm. They are the ideal selection for irregular parts or ultra-thin object counting or detection, such as flange, paper etc.

Features



  • Simple connection with out-going cable
  • Fast response time: 1ms or 2ms
  • NPN or PNP output
  • Power indicators, operation indicator, alarm indicator
  • Ambient light rejection: sun light Max. 50, 000lux, incandescent lamp Max. 5, 000luxBenefits
  • Easy installation
  • Suitable for irregular or ultra-thin object counting
  • No-blind testing across the whole sensing area
  • Sensing area: 100mmx100mm to 150mmx1000mm
  • For sensing large object over large area
  • Unique simultaneous cross beams to improve resolution
  • Alarm output for marginal operational state to improve safety
  • Power on delay, power supply reverse polarity protection, output short-circuit protection, output reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Light Curtains
Product Name Crossing Beam Light Curtain
Spanning Distance 3.94 to 39.37 inch (100 to 1000 mm)
Protection Height 3.94 to 5.91 inch (100 to 150 mm)
Sensitivity or Resolution 0.2756 to 0.4724 inch (7 to 12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety light grids - EX-SLG440 - EX-SLG440-ER-0900-04-H -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details
Safety Light Curtain - 440L-P4JL1120YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 44.09 inch (1120 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details