- Trained on our vast library of engineering resources.

Takex America, Inc. Fiber Optic Sensor F70AGPN

Description
Features The digital presentation of sensing information Function setting by an easy operation. The stability level is displayed directly in a receiving optical level and the displacement display. Display which sees easily in back light addition LCD. It equips it with an easy-to-use function.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Sensor - F70AGPN - Takex America, Inc.
San Jose, CA, United States
Fiber Optic Sensor
F70AGPN
Fiber Optic Sensor F70AGPN
Features The digital presentation of sensing information Function setting by an easy operation. The stability level is displayed directly in a receiving optical level and the displacement display. Display which sees easily in back light addition LCD. It equips it with an easy-to-use function.

Features

  • The digital presentation of sensing information
  • Function setting by an easy operation.
  • The stability level is displayed directly in a receiving optical level and the displacement display.
  • Display which sees easily in back light addition LCD.
  • It equips it with an easy-to-use function.
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Photoelectric Sensors
Product Number F70AGPN
Product Name Fiber Optic Sensor
Body Shape Rectangular
Fiber Optic Plastic
Beam Type Visible
Mode Light/Dark Programmable
Unlock Full Specs
to access all available technical data

Similar Products

12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Photoelectric Sensor with Sensitivity Adjustment-E3FA Series - IMS.PE.E3FA - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 78.74 inch (2000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details
Capacitive sensor - KG5047 - ifm electronic gmbh
ifm electronic gmbh
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
ANSI Street Lighting Photocells - 908604-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details