Takachi Electronics Enclosure Co., Ltd. Raspberry Pi 5 HEATSINK CASE RPH-5 Series

Description
New RPH-5-H・FH model compatible with Raspberry Pi 5 is now available. Heatsink top cover case exclusively for use with the Raspberry Pi. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. 2 types are available : an efficient heat dissipation type, and a normal type. It is a high-performance case yet low-price. Available in 2 different models : Desktop and Flanged wall mount. Flanged wall mount model is compatible with VESA mount standards (75 x 75mm / 100 x 100mm), and can be installed on the back side of PC displays, etc.
Request a Quote Datasheet
Description
New RPH-5-H・FH model compatible with Raspberry Pi 5 is now available. Heatsink top cover case exclusively for use with the Raspberry Pi. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. 2 types are available : an efficient heat dissipation type, and a normal type. It is a high-performance case yet low-price. Available in 2 different models : Desktop and Flanged wall mount. Flanged wall mount model is compatible with VESA mount standards (75 x 75mm / 100 x 100mm), and can be installed on the back side of PC displays, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Raspberry Pi 5 HEATSINK CASE - RPH-5 Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Raspberry Pi 5 HEATSINK CASE
RPH-5 Series
Raspberry Pi 5 HEATSINK CASE RPH-5 Series
New RPH-5-H・FH model compatible with Raspberry Pi 5 is now available. Heatsink top cover case exclusively for use with the Raspberry Pi. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. 2 types are available : an efficient heat dissipation type, and a normal type. It is a high-performance case yet low-price. Available in 2 different models : Desktop and Flanged wall mount. Flanged wall mount model is compatible with VESA mount standards (75 x 75mm / 100 x 100mm), and can be installed on the back side of PC displays, etc.

New RPH-5-H・FH model compatible with Raspberry Pi 5 is now available.
Heatsink top cover case exclusively for use with the Raspberry Pi.
Equipped with highly efficient heat-sink top cover.
Constructed using diecast aluminum for strength and rigidity.
2 types are available : an efficient heat dissipation type, and a normal type.
It is a high-performance case yet low-price.
Available in 2 different models : Desktop and Flanged wall mount.
Flanged wall mount model is compatible with VESA mount standards (75 x 75mm / 100 x 100mm),
and can be installed on the back side of PC displays, etc.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Electronic and Instrument Enclosures
Product Number RPH-5 Series
Product Name Raspberry Pi 5 HEATSINK CASE
Length 1.18 to 1.24 inch (30 to 31.5 mm)
Width 2.48 inch (63 mm)
Depth 3.78 inch (96 mm)
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Plastic Case - LC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 4.53 to 6.5 inch (115 to 165 mm)
Width 2.72 to 3.78 inch (69 to 96 mm)
Depth 0.7677 to 1.38 inch (19.5 to 35 mm)
View Details
IP68 HEATSINK DIECAST ALUMINIUM ENCLOSURE - DWH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.5 to 4.09 inch (63.5 to 104 mm)
Width 3.94 to 5.51 inch (100 to 140 mm)
Depth 5.91 to 8.66 inch (150 to 220 mm)
View Details
Heat-Sink Aluminum Case - HIT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 3.5 to 8.98 inch (89 to 228 mm)
Width 5.12 to 7.09 inch (130 to 180 mm)
Depth 0.7874 to 2.76 inch (20 to 70 mm)
View Details
Arc Design Aluminum Enclosure - ALR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.77 to 3.94 inch (45 to 100 mm)
Width 5.51 to 14.25 inch (140 to 362 mm)
Depth 5.51 to 10.39 inch (140 to 264 mm)
View Details