Takachi Electronics Enclosure Co., Ltd. Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 30 Mm, 150 Mm, 100 Mm Rohs Compliant Takachi PF15-3-10D

Description
Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 30 mm, 150 mm, 100 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 30 mm, 150 mm, 100 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 30 Mm, 150 Mm, 100 Mm Rohs Compliant Takachi - 49Y7434 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 30 Mm, 150 Mm, 100 Mm Rohs Compliant Takachi
49Y7434
Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 30 Mm, 150 Mm, 100 Mm Rohs Compliant Takachi 49Y7434
Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 30 mm, 150 mm, 100 mm RoHS Compliant: Yes

Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 30 mm, 150 mm, 100 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49Y7434
Product Name Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 30 Mm, 150 Mm, 100 Mm Rohs Compliant Takachi
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details