Takachi Electronics Enclosure Co., Ltd. Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi AWN8-5-18ESS

Description
HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45.8mm; External Width - Metric:80.8mm; External Depth - Metric:175mm; IP Rating:IP67; Body Color:Silver RoHS Compliant: Yes
Datasheet
Description
HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45.8mm; External Width - Metric:80.8mm; External Depth - Metric:175mm; IP Rating:IP67; Body Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4132 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi
78X4132
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi 78X4132
HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45.8mm; External Width - Metric:80.8mm; External Depth - Metric:175mm; IP Rating:IP67; Body Color:Silver RoHS Compliant: Yes

HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45.8mm; External Width - Metric:80.8mm; External Depth - Metric:175mm; IP Rating:IP67; Body Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78X4132
Product Name Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi
Length 1.8 inch (45.8 mm)
Width 3.18 inch (80.8 mm)
Depth 6.89 inch (175 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Takachi - 38AC3506 - Newark, An Avnet Company
Specs
Length 1.73 inch (44 mm)
Width 12.99 inch (330 mm)
Depth 12.99 inch (330 mm)
View Details
TK Series Enclosures - 111-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers