Taiyo Yuden Co., Ltd. Ceramic Capacitors UMK316BJ225KLHT

Description
2.2µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-3523-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3523-2-ND
Ceramic Capacitors 587-3523-2-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-3523-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3523-6-ND
Ceramic Capacitors 587-3523-6-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-3523-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3523-1-ND
Ceramic Capacitors 587-3523-1-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 1206; Capacitance Taiyo Yuden - 29AH2642 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 1206; Capacitance Taiyo Yuden
29AH2642
Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 1206; Capacitance Taiyo Yuden 29AH2642
CAP, AEC-Q200, 2.2UF, 50V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 2.2UF, 50V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 1206; Capacitance Taiyo Yuden - 68X1794 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 1206; Capacitance Taiyo Yuden
68X1794
Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 1206; Capacitance Taiyo Yuden 68X1794
CAP, AEC-Q200, 2.2UF, 50V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 2.2UF, 50V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-3523-2-ND 587-3523-6-ND 29AH2642
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 1206; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers