50V 220nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics.
Capacitance = 220nF
Voltage = 50V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±10%
Dimensions = 2 x 1.25 x 1.25mm
Length = 2mm
Depth = 1.25mm
Height = 1.25mm
Delivery on production packaging - Reel. This product is non-returnable.
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics.
Capacitance = 220nF
Voltage = 50V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±10%
Dimensions = 2 x 1.25 x 1.25mm
Length = 2mm
Depth = 1.25mm
Height = 1.25mm
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Width:1.25mmRoHS Compliant: Yes
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; MSL:- RoHS Compliant: Yes
LCSC Electronics Technology (HK) Limited | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | UMK212B7224KG-T | 587-1287-6-ND | 587-1287-1-ND | 1034126P | 77M8517 | 77M8807 |
Product Name | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805; Capacitance Taiyo Yuden | Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Taiyo Yuden | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
Technology | Multilayer | Multilayer | ||||
Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
RoHS Compliant | Yes | Yes | ||||
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R |