Knowles Precision Devices SMD Multi-Layer Ceramic Capacitor, High Reliability High Q Caps (UL)

Description
A range of ultra stable Hi Q, low ESR porcelain capacitors with high self-resonance combined with established reliability. Description Ceramic Capacitors SMD Compatibility Stable TC NP0 Low ESR, High Q Capacitance range 0.2 - 2200 pF Operating Range -55° to +125°C High Voltage Low Noise EIA 0603 & 0805 Case Size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Multi-Layer Ceramic Capacitor, High Reliability - High Q Caps (UL) - Knowles Precision Devices
Cazenovia, NY, United States
SMD Multi-Layer Ceramic Capacitor, High Reliability
High Q Caps (UL)
SMD Multi-Layer Ceramic Capacitor, High Reliability High Q Caps (UL)
A range of ultra stable Hi Q, low ESR porcelain capacitors with high self-resonance combined with established reliability. Description Ceramic Capacitors SMD Compatibility Stable TC NP0 Low ESR, High Q Capacitance range 0.2 - 2200 pF Operating Range -55° to +125°C High Voltage Low Noise EIA 0603 & 0805 Case Size

A range of ultra stable Hi Q, low ESR porcelain capacitors with high self-resonance combined with established reliability.

Description

  • Ceramic Capacitors
  • SMD Compatibility
  • Stable TC NP0
  • Low ESR, High Q
  • Capacitance range 0.2 - 2200 pF
  • Operating Range -55° to +125°C
  • High Voltage
  • Low Noise
  • EIA 0603 & 0805 Case Size
Supplier's Site Datasheet

Technical Specifications

  Knowles Precision Devices
Product Category Capacitors
Product Number High Q Caps (UL)
Product Name SMD Multi-Layer Ceramic Capacitor, High Reliability
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications High Voltage Capacitor; RF / Microwave; Bypass
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Half Turn Trimmer Capacitor - JZ Series - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications RFID, Medical, Cellular
Capacitance Type Variable
View Details
SMD Multi-Layer Ceramic Capacitor, High Q - Porcelain (AH) - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications High Voltage Capacitor; RF / Microwave; Bypass
View Details
Multi-Layer Ceramic Capacitor With Leads, DSCC Approved -  - Knowles Precision Devices
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Multilayer
Applications High Voltage Capacitor; High Frequency; Power Supply
View Details
AEC-Q200 Multi-Layer Ceramic Capacitor, Tandem -  - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications Automotive
View Details