Taiyo Yuden Co., Ltd. Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R103J440H5Q TBPS1R103J440H5Q

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1105580-TBPS1R103J44 0H5Q Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4336K B25/85: 4400K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 63mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1105580-TBPS1R103J44 0H5Q Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4336K B25/85: 4400K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 63mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R103J440H5Q - 1105580-TBPS1R103J440H5Q - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R103J440H5Q
1105580-TBPS1R103J440H5Q
Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R103J440H5Q 1105580-TBPS1R103J440H5Q
Manufacturer: Taiyo Yuden Win Source Part Number: 1105580-TBPS1R103J44 0H5Q Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4336K B25/85: 4400K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 63mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Taiyo Yuden
Win Source Part Number: 1105580-TBPS1R103J440H5Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4336K
B25/85: 4400K
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 63mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1105580-TBPS1R103J440H5Q
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R103J440H5Q
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1210A-015D-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Biosensor IV4 for Lactate measurement - B.IV4.L.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Pressure Sensors, Transducers - KP226N3022 - 746579-KP226N3022 - Win Source Electronics
Specs
Sensor Type Pressure
View Details