30mF (EDLC) Supercapacitor 3.3V Coin, Wide Terminals - Same Sides 100Ohm
Manufacturer: Taiyo Yuden
Win Source Part Number: 888562-PAS409HR-VE5R
Series: HR
Operating Temperature Range: -20°C ~ 60°C
Features: 30 mF (EDLC) Supercapacitor 3.3 V Coin, Wide Terminals - Same Sides 100Ohm
Package: Reel - TR
Package: Coin, Wide Terminals - Same Sides
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Other Part Number: 587-2156-6, 587-2156-2, 587-2156-1, PAS409HRVE5R
CAP 30MF 3.3V SURFACE MNT
CAPACITOR,0.03F, 3.3V, 100 OHM, 4.8MM COIN; Capacitance:30000µF;
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 587-2156-2-ND | 888562-PAS409HR-VE5R | PAS409HR-VE5R | 90R9900 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors, Supercaps - PAS409HR-VE5R | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor,0.03F, 3.3V, 100 Ohm, 4.8Mm Coin; Capacitance Taiyo Yuden |
| Configuration / Form Factor | Chip Capacitor | Solder | ||
| Operating Temperature | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | |
| Capacitance Range | 30000 microF | 30000 microF | 30000 microF | |
| Lead Style | Surface Mount (SMT); Tab; SMD (SMT) Tabs | |||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Coin, Wide Terminals - Same Sides |