Taiyo Yuden Co., Ltd. SMD 68uH 2.14A Inductor and Choke NS12555T680MN

Description
68uH Shielded Power Inductor, 2.14A, 95.64mR DCR, SMD Product overview: NS12555T680MN from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH, 2.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, 2.14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NS12555T680MN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68uH Shielded Power Inductor, 2.14A, 95.64mR DCR, SMD Product overview: NS12555T680MN from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH, 2.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, 2.14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NS12555T680MN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68uH 2.14A Inductor and Choke - 71-NS12555T680MN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68uH 2.14A Inductor and Choke
71-NS12555T680MN
SMD 68uH 2.14A Inductor and Choke 71-NS12555T680MN
68uH Shielded Power Inductor, 2.14A, 95.64mR DCR, SMD Product overview: NS12555T680MN from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH, 2.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, 2.14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NS12555T680MN can be used for catalog matching and distributor lookup.

68uH Shielded Power Inductor, 2.14A, 95.64mR DCR, SMD Product overview: NS12555T680MN from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH, 2.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, 2.14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NS12555T680MN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NS12555T680MN
1232201-NS12555T680MN
Fixed Inductors - NS12555T680MN 1232201-NS12555T680MN
Manufacturer: Taiyo Yuden Win Source Part Number: 1232201-NS12555T680M N Series: NS Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 2.14A Shielding: Shielded Inductance: 68μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.81A Frequency - Self Resonant: 7.9MHz Test Frequency: 100kHz Size: 0.492" L x 0.492" W (12.50mm x 12.50mm) Family Name: NS Categories: Inductors, Coils, Chokes DC Resistance (DCR): 95.64 mOhm Max Manufacturer Homepage: www.t-yuden.com/ Height - Seated (Maximum): 0.230" (5.85mm) Alternative Parts (Cross-Reference): ML590PNB683MLC; ASPI-1207S-680M-T; MSS1278T-683MTD; Introduction Date: January 19, 2012 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Taiyo Yuden
Win Source Part Number: 1232201-NS12555T680MN
Series: NS
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2.14A
Shielding: Shielded
Inductance: 68μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.81A
Frequency - Self Resonant: 7.9MHz
Test Frequency: 100kHz
Size: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Family Name: NS
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 95.64 mOhm Max
Manufacturer Homepage: www.t-yuden.com/
Height - Seated (Maximum): 0.230" (5.85mm)
Alternative Parts (Cross-Reference): ML590PNB683MLC; ASPI-1207S-680M-T; MSS1278T-683MTD;
Introduction Date: January 19, 2012
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 587-2732-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2732-2-ND
Fixed Inductors 587-2732-2-ND
68µH Shielded Wirewound Inductor 2.14A 95.64mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.14A 95.64mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2732-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2732-6-ND
Fixed Inductors 587-2732-6-ND
68µH Shielded Wirewound Inductor 2.14A 95.64mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.14A 95.64mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2732-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2732-1-ND
Fixed Inductors 587-2732-1-ND
68µH Shielded Wirewound Inductor 2.14A 95.64mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.14A 95.64mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 68Uh, 1.81A, Smd; Inductance Taiyo Yuden - 29T3716 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 1.81A, Smd; Inductance Taiyo Yuden
29T3716
Inductor, Shielded, 68Uh, 1.81A, Smd; Inductance Taiyo Yuden 29T3716
INDUCTOR, SHIELDED, 68UH, 1.81A, SMD; Inductance:68µH; RMS Current (Irms):2.14A; Inductor Construction:Shielde d; Saturation Current (Isat):1.81A; Product Range:NS Series; DC Resistance Max:0.0797ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 1.81A, SMD; Inductance:68µH; RMS Current (Irms):2.14A; Inductor Construction:Shielded; Saturation Current (Isat):1.81A; Product Range:NS Series; DC Resistance Max:0.0797ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 68Uh, 1.81A, Smd; Inductance Taiyo Yuden - 29T3715 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 1.81A, Smd; Inductance Taiyo Yuden
29T3715
Inductor, Shielded, 68Uh, 1.81A, Smd; Inductance Taiyo Yuden 29T3715
INDUCTOR, SHIELDED, 68UH, 1.81A, SMD; Inductance:68µH; RMS Current (Irms):2.14A; Inductor Construction:Shielde d; Saturation Current (Isat):1.81A; Product Range:NS Series; DC Resistance Max:0.0797ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 1.81A, SMD; Inductance:68µH; RMS Current (Irms):2.14A; Inductor Construction:Shielded; Saturation Current (Isat):1.81A; Product Range:NS Series; DC Resistance Max:0.0797ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NS12555T680MN 1232201-NS12555T680MN 587-2732-2-ND 29T3716
Product Name SMD 68uH 2.14A Inductor and Choke Fixed Inductors - NS12555T680MN Fixed Inductors Inductor, Shielded, 68Uh, 1.81A, Smd; Inductance Taiyo Yuden
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 68 microH 68 microH 68 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details