Taiyo Yuden Co., Ltd. Fixed Inductors NS12555T330MNV

Description
33µH Shielded Wirewound Inductor 3.16A 49.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 3.16A 49.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NS12555T330MNV-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NS12555T330MNV-ND
Fixed Inductors NS12555T330MNV-ND
33µH Shielded Wirewound Inductor 3.16A 49.8mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3.16A 49.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 33Uh, Shielded, 3.16A; Inductance Taiyo Yuden - 95AJ6830 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 33Uh, Shielded, 3.16A; Inductance Taiyo Yuden
95AJ6830
Inductor, Aec-Q200, 33Uh, Shielded, 3.16A; Inductance Taiyo Yuden 95AJ6830
INDUCTOR, AEC-Q200, 33UH, SHIELDED, 3.16A; Inductance:33µH; RMS Current (Irms):3.16A; Inductor Construction:Shielde d; Saturation Current (Isat):2.64A; Product Range:NS Series; DC Resistance Max:0.0498ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 33UH, SHIELDED, 3.16A; Inductance:33µH; RMS Current (Irms):3.16A; Inductor Construction:Shielded; Saturation Current (Isat):2.64A; Product Range:NS Series; DC Resistance Max:0.0498ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number NS12555T330MNV-ND 95AJ6830
Product Name Fixed Inductors Inductor, Aec-Q200, 33Uh, Shielded, 3.16A; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details