Taiyo Yuden Co., Ltd. Fixed Inductors NS12555T152MNV

Description
1.5mH Shielded Wirewound Inductor 440mA 1.73Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.5mH Shielded Wirewound Inductor 440mA 1.73Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NS12555T152MNV-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NS12555T152MNV-ND
Fixed Inductors NS12555T152MNV-ND
1.5mH Shielded Wirewound Inductor 440mA 1.73Ohm Max Nonstandard

1.5mH Shielded Wirewound Inductor 440mA 1.73Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 1.5Mh, Shlded, 0.44A; Inductance Taiyo Yuden - 95AJ6829 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Mh, Shlded, 0.44A; Inductance Taiyo Yuden
95AJ6829
Inductor, Aec-Q200, 1.5Mh, Shlded, 0.44A; Inductance Taiyo Yuden 95AJ6829
INDUCTOR, AEC-Q200, 1.5MH, SHLDED, 0.44A; Inductance:1.5mH; RMS Current (Irms):440mA; Inductor Construction:Shielde d; Saturation Current (Isat):400mA; Product Range:NS Series; DC Resistance Max:2.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 1.5MH, SHLDED, 0.44A; Inductance:1.5mH; RMS Current (Irms):440mA; Inductor Construction:Shielded; Saturation Current (Isat):400mA; Product Range:NS Series; DC Resistance Max:2.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number NS12555T152MNV-ND 95AJ6829
Product Name Fixed Inductors Inductor, Aec-Q200, 1.5Mh, Shlded, 0.44A; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details