Taiyo Yuden Co., Ltd. Inductors, Coils, Chokes - Fixed Inductors NP06DB2R2M

Description
Win Source Part Number: 1082607-NP06DB2R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: N, P Type Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.126" (3.20mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 53MHz Package / Case: Nonstandard DC Resistance (DCR): 29mOhm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.295" L x 0.287" W (7.50mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Taiyo Yuden Other Names: LM NP06D B2R2M,NPO6DB2R2M Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1082607-NP06DB2R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: N, P Type Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.126" (3.20mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 53MHz Package / Case: Nonstandard DC Resistance (DCR): 29mOhm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.295" L x 0.287" W (7.50mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Taiyo Yuden Other Names: LM NP06D B2R2M,NPO6DB2R2M Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1082607-NP06DB2R2M
Inductors, Coils, Chokes - Fixed Inductors 1082607-NP06DB2R2M
Win Source Part Number: 1082607-NP06DB2R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: N, P Type Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.126" (3.20mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 53MHz Package / Case: Nonstandard DC Resistance (DCR): 29mOhm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.295" L x 0.287" W (7.50mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Taiyo Yuden Other Names: LM NP06D B2R2M,NPO6DB2R2M Product Status: Obsolete

Win Source Part Number: 1082607-NP06DB2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: N, P Type
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 53MHz
Package / Case: Nonstandard
DC Resistance (DCR): 29mOhm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.295" L x 0.287" W (7.50mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Taiyo Yuden
Other Names: LM NP06D B2R2M,NPO6DB2R2M
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1082607-NP06DB2R2M
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details