Taiyo Yuden Co., Ltd. Ceramic Capacitors MSAST021SCG2R2CWNA01

Description
CAP CER 2.2PF 25V C0G/NP0 008004
Request a Quote Datasheet
Description
CAP CER 2.2PF 25V C0G/NP0 008004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSAST021SCG2R2CWNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2PF 25V C0G/NP0 008004

CAP CER 2.2PF 25V C0G/NP0 008004

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MSAST021SCG2R2CWNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MSAST021SCG2R2CWNA01
Capacitors - Ceramic Capacitors MSAST021SCG2R2CWNA01
CAP CER 2.2PF 25V C0G/NP0 008004

CAP CER 2.2PF 25V C0G/NP0 008004

Supplier's Site
Ceramic Capacitors - MSAST021SCG2R2CWNA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MSAST021SCG2R2CWNA01
Ceramic Capacitors MSAST021SCG2R2CWNA01
CAP CER 2.2PF 25V C0G/NP0 008004

CAP CER 2.2PF 25V C0G/NP0 008004

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 587-MSAST021SCG2R2CWNA01TR-ND MSAST021SCG2R2CWNA01 MSAST021SCG2R2CWNA01
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details