CAP CER 3.6PF 25V C0G/NP0 01005
CAP CER 3.6PF 25V C0G/NP0 01005
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 587-MLAST042SCG3R6CWNA01TR-ND | MLAST042SCG3R6CWNA01 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 25 volts | 25 volts |
| WVAC | 25 volts |