CAP CER 4700 PF 6.3V X5R 008004
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 587-MLASJ021SB5472MWNA01TR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |
| WVDC | 6.3 volts |