CAP CER 0.47UF 100V X5R/B 1206
CAP CER 0.47UF 100V X5R/B 1206
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 587-MLASH31LSB5474MTNA01TR-ND | MLASH31LSB5474MTNA01 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 20 (+/- %) |