CAP CER 1UF 16V X7R 0603
CAP CER 1UF 16V X7R 0603
CAP CER 1UF 16V X7R 0603
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-MLASE168SB7105MTNA01TR-ND | MLASE168SB7105MTNA01 | MLASE168SB7105MTNA01 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |