Taiyo Yuden Co., Ltd. Fixed Inductors - MDKK2020TR47MM MDKK2020TR47MM

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 884495-MDKK2020TR47M M Series: MCOIL™, MD Operating Temperature Range: -40°C ~ 125°C Features: 470 nH Shielded Wirewound Inductor 2.2 A 46mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.8000 Other Part Number: 587-4100-1, 587-4100-2, 587-4100-6, LM MDKK2020TR47MM
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 884495-MDKK2020TR47M M Series: MCOIL™, MD Operating Temperature Range: -40°C ~ 125°C Features: 470 nH Shielded Wirewound Inductor 2.2 A 46mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.8000 Other Part Number: 587-4100-1, 587-4100-2, 587-4100-6, LM MDKK2020TR47MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MDKK2020TR47MM
884495-MDKK2020TR47MM
Fixed Inductors - MDKK2020TR47MM 884495-MDKK2020TR47MM
Manufacturer: Taiyo Yuden Win Source Part Number: 884495-MDKK2020TR47M M Series: MCOIL™, MD Operating Temperature Range: -40°C ~ 125°C Features: 470 nH Shielded Wirewound Inductor 2.2 A 46mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.8000 Other Part Number: 587-4100-1, 587-4100-2, 587-4100-6, LM MDKK2020TR47MM

Manufacturer: Taiyo Yuden
Win Source Part Number: 884495-MDKK2020TR47MM
Series: MCOIL™, MD
Operating Temperature Range: -40°C ~ 125°C
Features: 470 nH Shielded Wirewound Inductor 2.2 A 46mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.50.8000
Other Part Number: 587-4100-1, 587-4100-2, 587-4100-6, LM MDKK2020TR47MM

Buy Now Datasheet
Fixed Inductors - 587-4100-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-4100-2-ND
Fixed Inductors 587-4100-2-ND
470nH Shielded Wirewound Inductor 2.2A 46mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 2.2A 46mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 884495-MDKK2020TR47MM 587-4100-2-ND
Product Name Fixed Inductors - MDKK2020TR47MM Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers