Taiyo Yuden Co., Ltd. Fixed Inductors MCFK1608TR24M

Description
240nH Shielded Multilayer Inductor 2.3A 50mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
240nH Shielded Multilayer Inductor 2.3A 50mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-5624-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5624-6-ND
Fixed Inductors 587-5624-6-ND
240nH Shielded Multilayer Inductor 2.3A 50mOhm Max 0603 (1608 Metric)

240nH Shielded Multilayer Inductor 2.3A 50mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5624-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5624-2-ND
Fixed Inductors 587-5624-2-ND
240nH Shielded Multilayer Inductor 2.3A 50mOhm Max 0603 (1608 Metric)

240nH Shielded Multilayer Inductor 2.3A 50mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5624-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5624-1-ND
Fixed Inductors 587-5624-1-ND
240nH Shielded Multilayer Inductor 2.3A 50mOhm Max 0603 (1608 Metric)

240nH Shielded Multilayer Inductor 2.3A 50mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, Multilayer, 0.24Uh, 2.1A; Inductance Taiyo Yuden - 16AC1483 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 0.24Uh, 2.1A; Inductance Taiyo Yuden
16AC1483
Inductor, Multilayer, 0.24Uh, 2.1A; Inductance Taiyo Yuden 16AC1483
INDUCTOR, MULTILAYER, 0.24UH, 2.1A; Inductance:240nH; DC Resistance Max:0.05ohm; Self Resonant Frequency:-; DC Current Rating:2.1A; Product Range:MCOIL MC series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 0.24UH, 2.1A; Inductance:240nH; DC Resistance Max:0.05ohm; Self Resonant Frequency:-; DC Current Rating:2.1A; Product Range:MCOIL MC series; Inductance Tolerance:± 20%; Inductor Construction:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-5624-6-ND 16AC1483
Product Name Fixed Inductors Inductor, Multilayer, 0.24Uh, 2.1A; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Metal
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624097-4 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details