Taiyo Yuden Co., Ltd. Ceramic Capacitors MCASH21GSC7474MTCA1J

Description
CAP CER 0.47UF 100V X7S 0805
Request a Quote Datasheet
Description
CAP CER 0.47UF 100V X7S 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MCASH21GSC7474MTCA1JTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 100V X7S 0805

CAP CER 0.47UF 100V X7S 0805

Buy Now Datasheet
Ceramic Capacitors - MCASH21GSC7474MTCA1J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MCASH21GSC7474MTCA1J
Ceramic Capacitors MCASH21GSC7474MTCA1J
CAP CER 0.47UF 100V X7S 0805

CAP CER 0.47UF 100V X7S 0805

Supplier's Site
Capacitors - Ceramic Capacitors - MCASH21GSC7474MTCA1J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MCASH21GSC7474MTCA1J
Capacitors - Ceramic Capacitors MCASH21GSC7474MTCA1J
CAP CER 0.47UF 100V X7S 0805

CAP CER 0.47UF 100V X7S 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 587-MCASH21GSC7474MTCA1JTR-ND MCASH21GSC7474MTCA1J MCASH21GSC7474MTCA1J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SML035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details