Taiyo Yuden Co., Ltd. Ceramic Capacitors MBJCS32NSB7223KTPA01

Description
CAP CER 0.022UF 630V X7R 1210
Request a Quote Datasheet
Description
CAP CER 0.022UF 630V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MBJCS32NSB7223KTPA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 630V X7R 1210

CAP CER 0.022UF 630V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - MBJCS32NSB7223KTPA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MBJCS32NSB7223KTPA01
Ceramic Capacitors MBJCS32NSB7223KTPA01
CAP CER 0.022UF 630V X7R 1210

CAP CER 0.022UF 630V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 587-MBJCS32NSB7223KTPA01TR-ND MBJCS32NSB7223KTPA01
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details