Taiyo Yuden Co., Ltd. Fixed Inductors - LMNR5040T100M LMNR5040T100M

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 739343-LMNR5040T100M Manufacturer Homepage: www.t-yuden.com Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 739343-LMNR5040T100M Manufacturer Homepage: www.t-yuden.com Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LMNR5040T100M
739343-LMNR5040T100M
Fixed Inductors - LMNR5040T100M 739343-LMNR5040T100M
Manufacturer: Taiyo Yuden Win Source Part Number: 739343-LMNR5040T100M Manufacturer Homepage: www.t-yuden.com Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Taiyo Yuden
Win Source Part Number: 739343-LMNR5040T100M
Manufacturer Homepage: www.t-yuden.com
Reference case: SMD
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now
Inductor and Choke - 71-LMNR5040T100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LMNR5040T100M
Inductor and Choke 71-LMNR5040T100M
Product overview: LMNR5040T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LMNR5040T100M can be used for catalog matching and distributor lookup.

Product overview: LMNR5040T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LMNR5040T100M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 739343-LMNR5040T100M 71-LMNR5040T100M
Product Name Fixed Inductors - LMNR5040T100M Inductor and Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details