Taiyo Yuden Co., Ltd. Ceramic Capacitors LMK063C6224MP-F

Description
0.22µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-6453-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6453-2-ND
Ceramic Capacitors 587-6453-2-ND
0.22µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6453-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6453-6-ND
Ceramic Capacitors 587-6453-6-ND
0.22µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6453-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6453-1-ND
Ceramic Capacitors 587-6453-1-ND
0.22µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 587-6453-2-ND 587-6453-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers