Taiyo Yuden Co., Ltd. Ceramic Capacitors LMK063BC6474MPLF

Description
0.47µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-6390-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6390-2-ND
Ceramic Capacitors 587-6390-2-ND
0.47µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

0.47µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6390-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6390-1-ND
Ceramic Capacitors 587-6390-1-ND
0.47µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

0.47µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6390-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6390-6-ND
Ceramic Capacitors 587-6390-6-ND
0.47µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

0.47µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.47Uf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden - 10AH2578 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden
10AH2578
Cap, 0.47Uf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden 10AH2578
CAP, 0.47UF, 10V, MLCC, 0201; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:M Series; Product Length:0.6mm; Qualification:-RoHS Compliant: Yes

CAP, 0.47UF, 10V, MLCC, 0201; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:M Series; Product Length:0.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden - 10AH2577 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden
10AH2577
Cap, 0.47Uf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden 10AH2577
CAP, 0.47UF, 10V, MLCC, 0201; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:M Series; Product Length:0.6mm; Qualification:-RoHS Compliant: Yes

CAP, 0.47UF, 10V, MLCC, 0201; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:M Series; Product Length:0.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-6390-2-ND 587-6390-6-ND 10AH2578
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.47Uf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details