Taiyo Yuden Co., Ltd. Ceramic Capacitors HMK105B7681KVHFE

Description
680pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
680pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-HMK105B7681KVHFETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-HMK105B7681KVHFETR-ND
Ceramic Capacitors 587-HMK105B7681KVHFETR-ND
680pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

680pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-HMK105B7681KVHFECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-HMK105B7681KVHFECT-ND
Ceramic Capacitors 587-HMK105B7681KVHFECT-ND
680pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

680pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0402; Capacitance Taiyo Yuden - 74AH2914 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0402; Capacitance Taiyo Yuden
74AH2914
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0402; Capacitance Taiyo Yuden 74AH2914
CAP, AEC-Q200, 680PF, 100V, MLCC, 0402; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 680PF, 100V, MLCC, 0402; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0402; Capacitance Taiyo Yuden - 74AH2915 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0402; Capacitance Taiyo Yuden
74AH2915
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0402; Capacitance Taiyo Yuden 74AH2915
CAP, AEC-Q200, 680PF, 100V, MLCC, 0402; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 680PF, 100V, MLCC, 0402; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 587-HMK105B7681KVHFETR-ND 74AH2914
Product Name Ceramic Capacitors Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0402; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers