Taiyo Yuden Co., Ltd. Ceramic Capacitors GMK316B7105KLHT

Description
1µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-3369-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3369-2-ND
Ceramic Capacitors 587-3369-2-ND
1µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-3369-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3369-1-ND
Ceramic Capacitors 587-3369-1-ND
1µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-3369-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3369-6-ND
Ceramic Capacitors 587-3369-6-ND
1µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 1uF 35V Capacitor
60-GMK316B7105KLHT
Automotive SMD 1uF 35V Capacitor 60-GMK316B7105KLHT
Cap Ceramic 1uF 35V X7R 10% Pad SMD 1206 125°C Low ESR Automotive T/R Product overview: GMK316B7105KLHT from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMK316B7105KLHT can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 35V X7R 10% Pad SMD 1206 125°C Low ESR Automotive T/R Product overview: GMK316B7105KLHT from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMK316B7105KLHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GMK316B7105KLHT - 919631-GMK316B7105KLHT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GMK316B7105KLHT
919631-GMK316B7105KLHT
Ceramic Capacitors - GMK316B7105KLHT 919631-GMK316B7105KLHT
Manufacturer: Taiyo Yuden Win Source Part Number: 919631-GMK316B7105KL HT Series: M Operating Temperature Range: -55°C ~ 125°C Features: ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8532.24.0020 Other Part Number: 587-3369-6, 587-3369-2, 587-3369-1, CE GMK316 B7105KLHT, CE GMK316 B7105KLH

Manufacturer: Taiyo Yuden
Win Source Part Number: 919631-GMK316B7105KLHT
Series: M
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8532.24.0020
Other Part Number: 587-3369-6, 587-3369-2, 587-3369-1, CE GMK316 B7105KLHT, CE GMK316 B7105KLH

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1uF 35V X7R +/-10% 1206 AEC-Q200 - 782-GMK316B7105KLHT - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1uF 35V X7R +/-10% 1206 AEC-Q200
782-GMK316B7105KLHT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1uF 35V X7R +/-10% 1206 AEC-Q200 782-GMK316B7105KLHT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1uF 35V X7R +/-10% 1206 AEC-Q200

Multilayer Ceramic Capacitors MLCC - SMD/SMT 1uF 35V X7R +/-10% 1206 AEC-Q200

Supplier's Site
Ceramic Capacitors - GMK316B7105KLHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMK316B7105KLHT
Ceramic Capacitors GMK316B7105KLHT
CAP CER 1UF 35V X7R 1206

CAP CER 1UF 35V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 587-3369-2-ND 587-3369-6-ND 60-GMK316B7105KLHT 919631-GMK316B7105KLHT 782-GMK316B7105KLHT GMK316B7105KLHT
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 1uF 35V Capacitor Ceramic Capacitors - GMK316B7105KLHT Multilayer Ceramic Capacitors MLCC - SMD/SMT 1uF 35V X7R +/-10% 1206 AEC-Q200 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C17AH1R5C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers