Taiyo Yuden Co., Ltd. EMI/RFI Filters (LC, RC Networks) - FK2125T406AL-T FK2125T406AL-T

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 774602-FK2125T406AL- T Series: FK Packaging: Reel package Type: Low Pass Operating Temperature Range: -25°C ~ 85°C Package: 0805, 3 PC Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: LC (T-Type) Height: 0.047" (1.19mm) Current: 100mA Number of Channels: 1 Attenuation Value: 20dB @ 500MHz Filter Order: 3rd Center / Cutoff Frequency: 40MHz (Cutoff) Resistance - Channel (Ohms): 2 ESD Protection: No Family Name: T Categories: Filters Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 10V Introduction Date: November 11, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 774602-FK2125T406AL- T Series: FK Packaging: Reel package Type: Low Pass Operating Temperature Range: -25°C ~ 85°C Package: 0805, 3 PC Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: LC (T-Type) Height: 0.047" (1.19mm) Current: 100mA Number of Channels: 1 Attenuation Value: 20dB @ 500MHz Filter Order: 3rd Center / Cutoff Frequency: 40MHz (Cutoff) Resistance - Channel (Ohms): 2 ESD Protection: No Family Name: T Categories: Filters Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 10V Introduction Date: November 11, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - FK2125T406AL-T
FK2125T406AL-T
EMI/RFI Filters (LC, RC Networks) - FK2125T406AL-T FK2125T406AL-T
Manufacturer: Taiyo Yuden Win Source Part Number: 774602-FK2125T406AL- T Series: FK Packaging: Reel package Type: Low Pass Operating Temperature Range: -25°C ~ 85°C Package: 0805, 3 PC Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: LC (T-Type) Height: 0.047" (1.19mm) Current: 100mA Number of Channels: 1 Attenuation Value: 20dB @ 500MHz Filter Order: 3rd Center / Cutoff Frequency: 40MHz (Cutoff) Resistance - Channel (Ohms): 2 ESD Protection: No Family Name: T Categories: Filters Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 10V Introduction Date: November 11, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 774602-FK2125T406AL-T
Series: FK
Packaging: Reel package
Type: Low Pass
Operating Temperature Range: -25°C ~ 85°C
Package: 0805, 3 PC Pad
Applications: Data Lines for Mobile Devices
Mounting: SMD
Technology: LC (T-Type)
Height: 0.047" (1.19mm)
Current: 100mA
Number of Channels: 1
Attenuation Value: 20dB @ 500MHz
Filter Order: 3rd
Center / Cutoff Frequency: 40MHz (Cutoff)
Resistance - Channel (Ohms): 2
ESD Protection: No
Family Name: T
Categories: Filters
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 10V
Introduction Date: November 11, 2001
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FK2125T406AL-T
Product Name EMI/RFI Filters (LC, RC Networks) - FK2125T406AL-T
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B145LB1S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14500 MHz
View Details
RF Band Pass Filter - UIYBPF12553A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 3.00E6 to 5.00E6 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
1997.5-2002.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) - HRT-SF(2000/5)-976S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2200 MHz
Insertion Loss 1.2 dB
View Details