Taiyo Yuden Co., Ltd. RF Filters - FI212B245027 FI212B245027

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 823317-FI212B245027 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 823317-FI212B245027 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - FI212B245027
FI212B245027
RF Filters - FI212B245027 FI212B245027
Manufacturer: Taiyo Yuden Win Source Part Number: 823317-FI212B245027 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Taiyo Yuden
Win Source Part Number: 823317-FI212B245027
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FI212B245027
Product Name RF Filters - FI212B245027
Unlock Full Specs
to access all available technical data

Similar Products

2 to 6GHz – High Pass Filter - UIYHPF3734A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1654 MHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
High Pass Filter - 5o2855480 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1500 to 10000 MHz
View Details